Manufacturer: NXP
Win Source Part Number: 120273-PCA9922PW,118
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.3V
Channel Output Current: 60mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
LED Driver IC 8 Output Linear Shift Register PWM Dimming 60mA 16-TSSOP
IC LED DRVR LIN PWM 60MA 16TSSOP Product overview: PCA9922PW,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 60MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9922PW,118 can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 60MA 16TSSOP
IC LED DRVR LIN DIM 60MA 16TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 120273-PCA9922PW,118 | 568-4775-2-ND | 137-PCA9922PW,118 | PCA9922PW,118 | PCA9922PW,118 |
| Product Name | PMIC - PMIC - LED Drivers - PCA9922PW,118 | LED Drivers | 60MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.3 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | |
| Output Voltage | 5.5 volts | 5.5 volts | |||
| Output Current | 60 milliamps | 60 milliamps | 60 milliamps |