NXP Semiconductors Interface - Interface - I/O Expanders - PCA9698DGG,512 PCA9698DGG,512

Description
Manufacturer: NXP Win Source Part Number: 1086864-PCA9698DGG,5 12 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): PCA9698DGG; PCA9698DGG/G; PCA9698DGG,518; PCA9698DGG,512; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1086864-PCA9698DGG,5 12 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): PCA9698DGG; PCA9698DGG/G; PCA9698DGG,518; PCA9698DGG,512; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9698DGG,512 - 1086864-PCA9698DGG,512 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9698DGG,512
1086864-PCA9698DGG,512
Interface - Interface - I/O Expanders - PCA9698DGG,512 1086864-PCA9698DGG,512
Manufacturer: NXP Win Source Part Number: 1086864-PCA9698DGG,5 12 Packaging: Tube/Rail Features: POR Mounting: SMD (SMT) Output Type: Open Drain Number of I/O: 40 Current - Output Source/Sink: 10mA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 56-TSSOP Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): PCA9698DGG; PCA9698DGG/G; PCA9698DGG,518; PCA9698DGG,512; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1086864-PCA9698DGG,512
Packaging: Tube/Rail
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 40
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): PCA9698DGG; PCA9698DGG/G; PCA9698DGG,518; PCA9698DGG,512;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bus Expanders
Product Number 1086864-PCA9698DGG,512
Product Name Interface - Interface - I/O Expanders - PCA9698DGG,512
Unlock Full Specs
to access all available technical data

Similar Products

Interface - I/O Expanders - PCF8575CPWG4 - Lingto Electronic Limited
Specs
Bus Protocols I²C, SMBus
View Details
DF1 Serial Port Expander - 4102-DFS3-DFM - ProSoft Technology, Inc.
Specs
Bus Protocols DF1 Master/Slave
Product Form Factor Stand-alone
Number of Expansion Slots 1 to 3
View Details
PCI-to-PCI Expansion System - PCIS-8580-13S - ADLINK Technology Inc.
Specs
Bus Protocols PCI
View Details
SAS Expander - 3x24R - Broadcom Inc.
Specs
Bus Protocols SAS
Product Form Factor Intergrated Circuit
Number of Expansion Slots 24
View Details