LED Driver IC 16 Output Linear PWM Dimming 25mA 28-TSSOP
LED Driver IC 16 Output Linear PWM Dimming 25mA 28-TSSOP
LED Driver IC 16 Output Linear PWM Dimming 25mA 28-TSSOP
Win Source Part Number: 1253426-PCA9685PW,11
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 5.5V
Frequency: 100kHz ~ 1MHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 16
Dimming: PWM
Voltage - Supply (Min): 2.3V
Voltage - Supply (Max): 5.5V
Package / Case: 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935285129118,PCA9685
Base Product Number: PCA9685
NXP PCA9685PW,118 Display Controller
NXP PCA9685PW,118 Display Controller
IC LED DRVR LIN PWM 25MA 28TSSOP Product overview: PCA9685PW,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9685PW,118 can be used for catalog matching and distributor lookup.
5.5V 100kHz~1MHz PWM 16 25mA 2.3V~5.5V TSSOP-28 LED Drivers ROHS
IC LED DRVR LIN PWM 25MA 28TSSOP
IC, LED DRIVER, RGBA, 28-TSSOP; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case RoHS Compliant: Yes
LED DRIVER, 1MHZ, TSSOP-28, SMD; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:16Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRVR LIN DIM 25MA 28TSSOP
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 568-11925-6-ND | 1253426-PCA9685PW,118 | 2194628P | 137-PCA9685PW,118 | PCA9685PW,118 | PCA9685PW,118 | 19T6398 | PCA9685PW,118 |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 25MA LED Driver IC | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, Led Driver, Rgba, 28-Tssop; Device Topology Nxp | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps | 25 milliamps |