IC XPNDR 1MHZ I2C 24TSSOP Product overview: PCA9675PW,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1MHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9675PW,118 can be used for catalog matching and distributor lookup.
I/O Expander 16 I²C 1MHz 24-TSSOP
I/O Expander 16 I²C 1MHz 24-TSSOP
I/O Expander 16 I²C 1MHz 24-TSSOP
IC XPNDR 1MHZ I2C 24TSSOP
I/O Expander 16 I²C, SMBus 1 MHz 24-TSSOP
I/O Expander 16 I²C 1 MHz 24-TSSOP
PCA9675PW - Remote 16-Bit I/O Ex
I/O EXPANDER, 16BIT, 1MHZ, TSSOP-24; Chip Configuration:16bit;
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9675PW,118 | 568-PCA9675PW118DKR-ND | PCA9675PW,118 | PCA9675PW,118 | PCA9675PW,118 | PCA9675PW,118 | 61AC1294 |
| Product Name | 1MHZ Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/o Expander, 16Bit, 1Mhz, Tssop-24; Chip Configuration Nxp |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V |
| Pd | 600 milliwatts |