IC I/O EXPANDER I2C 16B 24SOIC
I/O Expander 16 I²C 1 MHz 24-SO
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | PCA9675D,112-ND | PCA9675D,112 |
| Product Name | I/O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C |
| Device Type | Port / Bus Expander | Port / Bus Expander |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |