I/O Expander 8 I²C 1MHz 16-TSSOP
I/O Expander 8 I²C 1 MHz 16-TSSOP
IC XPNDR 1MHZ I2C 16TSSOP
IC I/O EXPANDER I2C 8B 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9674PW,112-ND | PCA9674PW,112 | PCA9674PW,112 | PCA9674PW,112 |
| Product Name | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders |
| Technology | I2C | I2C; I²C | I2C; I²C | |
| Device Type | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Supply Voltage | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V ~ 5.5V |