NXP Semiconductors Interface - Interface - I/O Expanders - PCA9673BQ PCA9673BQ

Description
Manufacturer: NXP Win Source Part Number: 061229-PCA9673BQ Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DHVQFN (5.5x3.5) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23018-E/SO; PCA9671DK; PCA9671DB,118; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 061229-PCA9673BQ Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DHVQFN (5.5x3.5) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23018-E/SO; PCA9671DK; PCA9671DB,118; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9673BQ - 061229-PCA9673BQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9673BQ
061229-PCA9673BQ
Interface - Interface - I/O Expanders - PCA9673BQ 061229-PCA9673BQ
Manufacturer: NXP Win Source Part Number: 061229-PCA9673BQ Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 16 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DHVQFN (5.5x3.5) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Alternative Parts (Cross-Reference): MCP23018-E/SO; PCA9671DK; PCA9671DB,118; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 061229-PCA9673BQ
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DHVQFN (5.5x3.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): MCP23018-E/SO; PCA9671DK; PCA9671DB,118;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 749-PCA9673BQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-PCA9673BQ
Interface Transceiver IC 749-PCA9673BQ
IC I/O EXPANDER I2C 16B 24DHVQFN Product overview: PCA9673BQ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9673BQ can be used for catalog matching and distributor lookup.

IC I/O EXPANDER I2C 16B 24DHVQFN Product overview: PCA9673BQ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9673BQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 061229-PCA9673BQ 749-PCA9673BQ
Product Name Interface - Interface - I/O Expanders - PCA9673BQ Interface Transceiver IC
Supply Voltage Other; 2.3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 879-BCM20740A2KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details