NXP Semiconductors 8-bit 8BIT Interface Transceiver IC PCA9672BS

Description
IC I/O EXPANDER 8BIT 16-HVQFN Product overview: PCA9672BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9672BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC I/O EXPANDER 8BIT 16-HVQFN Product overview: PCA9672BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9672BS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Interface Transceiver IC - 749-PCA9672BS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Interface Transceiver IC
749-PCA9672BS
8-bit 8BIT Interface Transceiver IC 749-PCA9672BS
IC I/O EXPANDER 8BIT 16-HVQFN Product overview: PCA9672BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9672BS can be used for catalog matching and distributor lookup.

IC I/O EXPANDER 8BIT 16-HVQFN Product overview: PCA9672BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9672BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCA9672BS - 090652-PCA9672BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9672BS
090652-PCA9672BS
Interface - Interface - I/O Expanders - PCA9672BS 090652-PCA9672BS
Manufacturer: NXP Win Source Part Number: 090652-PCA9672BS Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Current - Output Source/Sink: 100μA, 25mA Interrupt Output: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-HVQFN (3x3) Supply Voltage - Operating: 2.3 V to 5.5 V Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 090652-PCA9672BS
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HVQFN (3x3)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 749-PCA9672BS 090652-PCA9672BS
Product Name 8-bit 8BIT Interface Transceiver IC Interface - Interface - I/O Expanders - PCA9672BS
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details
Encoders, Decoders, Converters - 74184N - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Human Machine Interface (HMI) - 762-4202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details