IC I/O EXPANDER I2C 16B 24DHVQFN Product overview: PCA9671BQ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9671BQ can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 061228-PCA9671BQ
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 100μA, 25mA
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DHVQFN (5.5x3.5)
Supply Voltage - Operating: 2.3 V to 5.5 V
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9671BQ | 061228-PCA9671BQ |
| Product Name | Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9671BQ |
| Device Type | Transceiver |