The PCA9665BS is a parallel bus to I2C-bus controller designed to interface standard microcontrollers with the I2C-bus, enabling bidirectional communication. It is packaged in a HVQFN20 thermally enhanced very thin quad flat package measuring 5×5×0.85 mm. The device operates from 2.3 V to 3.6 V, supports 1 Mbit/s data rates on the I2C-bus with up to 25 mA drive capability on SCL/SDA, and includes a 68-byte data buffer. It features I2C-bus General Call capability, software reset on the parallel bus, and is ESD protected to 2000 V HBM and 1000 V CDM. The part is fully compatible with standard-mode and Fast-mode I2C-bus and SMBus.
IC CNTRLR PARALLEL/I2C 20-HVQFN Product overview: PCA9665BS,118 from NXP Semiconductors is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-PCA9665BS,118 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-PCA9665BS,118 |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |