Manufacturer: NXP
Win Source Part Number: 888724-PCA9663B,118
Operating Temperature Range: -40°C ~ 85°C
Features: I²C Controller - I²C Interface 48-LQFP (7x7)
Package: 48-LQFP
Package: Reel - TR
Family Name: PCA9663
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935294504118, 568-7583-6, 568-7583-2, PCA9663B118, 568-7583-1
I²C Controller I²C Interface 48-LQFP (7x7)
I²C Controller I²C Interface 48-LQFP (7x7)
INTERFACE BRIDGE, PARALEL BUS-I2C, LQFP; Bridge Type:Parallel Bus to I2C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:LQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes
PCA9663B/LQFP48/REEL
I²C Controller I²C Interface 48-LQFP (7x7)
IC CONTROLLER 48LQFP
IC CONTROLLER 48LQFP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888724-PCA9663B,118 | 568-7583-2-ND | 61AC1284 | 54T9368 | PCA9663B,118 | PCA9663B,118 | PCA9663B,118 |
| Product Name | Interface - Interface - Controllers - PCA9663B,118 | Controllers | Interface Bridge, Paralel Bus-I2C, Lqfp; Bridge Type Nxp | Pca9663B/lqfp48/reel13// / Reel Rohs Compliant Nxp | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 48-LQFP (7x7) | LQFP; 48-LQFP | LQFP | QFP; LQFP; 48-LQFP | QFP | QFP; 48-LQFP | |
| Technology | I2C | I2C | I2C; I²C | I2C; I2C | I2C; I²C |