LED DRIVER, SMD, 1MHZ, TSSOP-20; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:8Outputs; IC Mounting:Surface Mount; MSL:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | LED Drivers |
| Product Number | 49AC5007 |
| Product Name | Led Driver, Smd, 1Mhz, Tssop-20; Device Topology Nxp |
| Form Factor | Intgrated Circuit (IC) |