LED Driver IC 8 Output Power Switch I²C Dimming 25mA 20-HVQFN (5x5)
Manufacturer: NXP
Win Source Part Number: 135836-PCA9634BS,118
Packaging: Reel - TR
Type: Power Switch
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Number of Outputs: 8
Dimming: I2C
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-HVQFN (5x5)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC LED DRVR PS I2C 25MA 20HVQFN Product overview: PCA9634BS,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9634BS,118 can be used for catalog matching and distributor lookup.
IC LED DRVR PS I2C 25MA 20HVQFN
IC LED DRVR LIN DIM 25MA 20HVQFN
LED DRIVER, 1MHZ, HVQFN-20, SMD, 5.5V; Device Topology:-; Input Voltage Min:2.3V; Input Voltage Max:5.5V; Output Voltage Max:5.5V; Output Current Max:25mA; Switching Frequency:1MHz; No. of Outputs:8Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 568-8717-2-ND | 135836-PCA9634BS,118 | 137-PCA9634BS,118 | PCA9634BS,118 | PCA9634BS,118 | 41AH8241 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - PCA9634BS,118 | 25MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Led Driver, 1Mhz, Hvqfn-20, Smd, 5.5V; Device Topology Nxp |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.3 to 5.5 volts | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | |||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps | 25 milliamps |