NXP Semiconductors LED Drivers PCA9633TK,118

Description
LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)
Request a Quote Datasheet
Description
LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 568-3239-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-3239-2-ND
LED Drivers 568-3239-2-ND
LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

Buy Now Datasheet
LED Drivers - 568-3239-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-3239-1-ND
LED Drivers 568-3239-1-ND
LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

Buy Now Datasheet
LED Drivers - 568-3239-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-3239-6-ND
LED Drivers 568-3239-6-ND
LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

LED Driver IC 4 Output Power Switch PWM Dimming 25mA 8-HVSON (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - PCA9633TK,118 - 098251-PCA9633TK,118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PCA9633TK,118
098251-PCA9633TK,118
PMIC - PMIC - LED Drivers - PCA9633TK,118 098251-PCA9633TK,118
Manufacturer: NXP Win Source Part Number: 098251-PCA9633TK,118 Packaging: Reel - TR Type: Power Switch Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Dimming: PWM Output Voltage: 5.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-HVSON (3x3) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 098251-PCA9633TK,118
Packaging: Reel - TR
Type: Power Switch
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-HVSON (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-PCA9633TK,118
25MA LED Driver IC 137-PCA9633TK,118
IC LED DRIVER PS PWM 25MA 8HVSON Product overview: PCA9633TK,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9633TK,118 can be used for catalog matching and distributor lookup.

IC LED DRIVER PS PWM 25MA 8HVSON Product overview: PCA9633TK,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9633TK,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led Driver, -40 To 85Deg C, Hvson-8 Rohs Compliant Nxp - 57AK3482 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, -40 To 85Deg C, Hvson-8 Rohs Compliant Nxp
57AK3482
Led Driver, -40 To 85Deg C, Hvson-8 Rohs Compliant Nxp 57AK3482
LED DRIVER, -40 TO 85DEG C, HVSON-8 ROHS COMPLIANT: YES

LED DRIVER, -40 TO 85DEG C, HVSON-8 ROHS COMPLIANT: YES

Supplier's Site
PMIC - LED Drivers - PCA9633TK,118 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
PCA9633TK,118
PMIC - LED Drivers PCA9633TK,118
IC LED DRIVER PS DIM 25MA 8HVSON

IC LED DRIVER PS DIM 25MA 8HVSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - PCA9633TK,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
PCA9633TK,118
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PCA9633TK,118
IC LED DRIVER PS PWM 25MA 8HVSON

IC LED DRIVER PS PWM 25MA 8HVSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 568-3239-2-ND 098251-PCA9633TK,118 137-PCA9633TK,118 57AK3482 PCA9633TK,118 PCA9633TK,118
Product Name LED Drivers PMIC - PMIC - LED Drivers - PCA9633TK,118 25MA LED Driver IC Led Driver, -40 To 85Deg C, Hvson-8 Rohs Compliant Nxp PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.3 to 5.5 volts 2.3 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Output Voltage 5.5 volts 5.5 volts 5.5 volts
Output Current 25 milliamps 25 milliamps 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LM3421 N-Channel Controllers for Constant Current LED Drivers - LM3421MHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
8 suppliers
LED Drivers - 1727-8464-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
7 suppliers
LED Driver IC - 137-ICLS6022GXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 10.3 to 26 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers