LED Driver IC 4 Output Power Switch PWM Dimming 25mA 10-HVSON (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PCA9632TK2,118 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting |
| Output Voltage | 5.5 volts |
| Output Current | 0.0250 amps |