NXP Semiconductors Integrated Circuits (ICs) - PMIC - LED Drivers PCA9632DP2,118

Description
Win Source Part Number: 1253425-PCA9632DP2,1 18 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5.5V Frequency: 100kHz ~ 1MHz Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: I2C Voltage - Supply (Min): 2.3V Voltage - Supply (Max): 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9632DP2-T,568-825 4-2,PCA9632DP2-T,PCA 9632DP2,118,568-8254 -1,PCA9632DP2118,568 -8254-6,935286528118 Base Product Number: PCA9632 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253425-PCA9632DP2,1 18 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5.5V Frequency: 100kHz ~ 1MHz Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: I2C Voltage - Supply (Min): 2.3V Voltage - Supply (Max): 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9632DP2-T,568-825 4-2,PCA9632DP2-T,PCA 9632DP2,118,568-8254 -1,PCA9632DP2118,568 -8254-6,935286528118 Base Product Number: PCA9632 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253425-PCA9632DP2,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253425-PCA9632DP2,118
Integrated Circuits (ICs) - PMIC - LED Drivers 1253425-PCA9632DP2,118
Win Source Part Number: 1253425-PCA9632DP2,1 18 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Power Switch Package: Tape & Reel Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5.5V Frequency: 100kHz ~ 1MHz Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 4 Dimming: I2C Voltage - Supply (Min): 2.3V Voltage - Supply (Max): 5.5V Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supplier Device Package: 10-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9632DP2-T,568-825 4-2,PCA9632DP2-T,PCA 9632DP2,118,568-8254 -1,PCA9632DP2118,568 -8254-6,935286528118 Base Product Number: PCA9632 Product Status: Obsolete

Win Source Part Number: 1253425-PCA9632DP2,118
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Power Switch
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 5.5V
Frequency: 100kHz ~ 1MHz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: I2C
Voltage - Supply (Min): 2.3V
Voltage - Supply (Max): 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: PCA9632DP2-T,568-8254-2,PCA9632DP2-T,PCA9632DP2,118,568-8254-1,PCA9632DP2118,568-8254-6,935286528118
Base Product Number: PCA9632
Product Status: Obsolete

Buy Now Datasheet
LED Drivers - 568-8254-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
568-8254-2-ND
LED Drivers 568-8254-2-ND
LED Driver IC 4 Output Power Switch I²C Dimming 25mA 10-TSSOP

LED Driver IC 4 Output Power Switch I²C Dimming 25mA 10-TSSOP

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-PCA9632DP2,118
25MA LED Driver IC 137-PCA9632DP2,118
IC LED DRVR PS I2C 25MA 10TSSOP Product overview: PCA9632DP2,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9632DP2,118 can be used for catalog matching and distributor lookup.

IC LED DRVR PS I2C 25MA 10TSSOP Product overview: PCA9632DP2,118 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9632DP2,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - PCA9632DP2,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
PCA9632DP2,118
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PCA9632DP2,118
IC LED DRVR PS I2C 25MA 10TSSOP

IC LED DRVR PS I2C 25MA 10TSSOP

Supplier's Site
PMIC - LED Drivers - PCA9632DP2,118 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
PCA9632DP2,118
PMIC - LED Drivers PCA9632DP2,118
IC LED DRVR LIN DIM 25MA 10TSSOP

IC LED DRVR LIN DIM 25MA 10TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253425-PCA9632DP2,118 568-8254-2-ND 137-PCA9632DP2,118 PCA9632DP2,118 PCA9632DP2,118
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers 25MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 5.5 volts 5.5 volts
Package Type 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Tape & Reel (TR)
Input Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ2014 NiCd/NiMH Gas Gauge W/1-Wire (DQ) I/F, 5 LED Drivers, Control Signals For BQ2004 Fast-Charge IC - BQ2014SN-D120G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LED Drivers - 1727-NCR420ZAXTR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
2 suppliers
PMIC - LED Drivers - A6262KLPTR-T - Lingto Electronic Limited
Allegro MicroSystems Inc.
Specs
Type Dimmable
Output Current 100 milliamps
View Details
2 suppliers