NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - PCA9626B/S911 PCA9626B/S911

Description
Manufacturer: NXP Win Source Part Number: 740667-PCA9626B/S911 Manufacturer Homepage: www.nxp.com Reference case: LQFP48 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 740667-PCA9626B/S911 Manufacturer Homepage: www.nxp.com Reference case: LQFP48 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - PCA9626B/S911 - 740667-PCA9626B/S911 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - PCA9626B/S911
740667-PCA9626B/S911
Interface - Interface - Drivers, Receivers, Transceivers - PCA9626B/S911 740667-PCA9626B/S911
Manufacturer: NXP Win Source Part Number: 740667-PCA9626B/S911 Manufacturer Homepage: www.nxp.com Reference case: LQFP48 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 740667-PCA9626B/S911
Manufacturer Homepage: www.nxp.com
Reference case: LQFP48
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 710-PCA9626B/S911 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-PCA9626B/S911
Interface Transceiver IC 710-PCA9626B/S911
Product overview: PCA9626B/S911 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PCA9626B/S911 can be used for catalog matching and distributor lookup.

Product overview: PCA9626B/S911 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-PCA9626B/S911 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 740667-PCA9626B/S911 710-PCA9626B/S911
Product Name Interface - Interface - Drivers, Receivers, Transceivers - PCA9626B/S911 Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT367 High Speed CMOS Logic Non-Inverting Hex Buffer/Line Driver with 3-State Outputs - 5962-9070601MEA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-822 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details