IC REDRIVER I2C 2CH 10TSSOP Product overview: PCA9614DPZ from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9614DPZ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260960-PCA9614DPZ
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: I2C
Standard Package: 2,500
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 16µA
Number of Channels: 2
Data Rate (Max): 400kHz
Delay Time: 150ns
Capacitance - Input: 7 pF
Voltage - Supply: 2.3V ~ 3V, 3V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935298545431,568-PCA
IC REDRIVER I2C 2CH 10TSSOP
I2C BUS BUFFER, DIFFERENTIAL, TSSOP-10 ROHS COMPLIANT: YES
IC REDRIVER I2C 2CH 10TSSOP
Buffer, ReDriver 2 Channel 400kHz 10-TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9614DPZ | 1260960-PCA9614DPZ | PCA9614DPZ | 77AJ9001 | PCA9614DPZ | PCA9614DPZ |
| Product Name | Dual Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | I2C Bus Buffer, Differential, Tssop-10 Rohs Compliant Nxp | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver | Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.3V ~ 3V, 3V ~ 5.5V | Other; 2.3V ~ 3V~ 3V ~ 5.5V | 3V; Other | Other; 2.3V ~ 3V, 3V ~ 5.5V | 3V; Other; 2.3V ~ 3V, 3V ~ 5.5V | |
| Pd | 100 milliwatts |