I2C/SMBus Interface 400kHz 3.6V 28-Pin TSSOP / IC I2C/SMBUS 16BIT GPIO 28-TSSOP Product overview: PCA9575PW2 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 400kHz, 3.6V, 16BIT, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 400kHz, 3.6V, 16BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9575PW2 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 269880-PCA9575PW2
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 16
Current - Output Source/Sink: 1mA, 3mA
Interrupt Output: Yes
Family Name: PCA9575
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.1 V to 3.6 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): PCA9575HF,118; PCA9575PW1; PCA9575PW1,118; PCA9575HF;
Introduction Date: September 12, 2008
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 749-PCA9575PW2 | 269880-PCA9575PW2 |
| Product Name | 16-bit 400kHz 3.6V 16BIT Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9575PW2 |
| Device Type | Transceiver |