Manufacturer: NXP
Win Source Part Number: 122323-PCA9574BS,118
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Current - Output Source/Sink: 1mA, 3mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-HVQFN (3x3)
Supply Voltage - Operating: 1.1 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (3x3)
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (3x3)
I/O Expander 8 I²C, SMBus 400kHz 16-HVQFN (3x3)
IC XPND 400KHZ I2C SMBUS 16HVQFN Product overview: PCA9574BS,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9574BS,118 can be used for catalog matching and distributor lookup.
I/O EXPANDER, 8 I/O, HVQFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Interface Case Style:HVQFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
IC I/O EXPANDER I2C 8B 16HVQFN
IC XPND 400KHZ I2C SMBUS 16HVQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 122323-PCA9574BS,118 | 568-8713-1-ND | 749-PCA9574BS,118 | 41AH8233 | PCA9574BS,118 | PCA9574BS,118 | PCA9574BS,118 |
| Product Name | Interface - Interface - I/O Expanders - PCA9574BS,118 | I/O Expanders | 400KHZ Interface Transceiver IC | I/o Expander, 8 I/o, Hvqfn-16; Chip Configuration Nxp | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Supply Voltage | Other; 1.1 V ~ 3.6 V | Other; 1.1V ~ 3.6V | Other; 1.1V ~ 3.6V | Other; 1.1V | 3.6V; Other; 1.1V ~ 3.6V | Other; 1.1V ~ 3.6V | 3.6V; Other |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 16-HVQFN (3x3) | 16-VFQFN Exposed Pad | Tape & Reel (TR) | HVQFN | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus |