Manufacturer: NXP
Win Source Part Number: 888719-PCA9570GMH
Operating Temperature Range: -40°C ~ 85°C
Features: I/O Expander 4 I²C, SMBus 100 kHz 8-XQFN (1.6x1.6)
Package: 8-XFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Number of I/O: 4
Family Name: PCA9570
Categories: Integrated Circuits (ICs)
Case / Package: 8-XQFN (1.6x1.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-10952-6, 568-10952-2, PCA9570GMH-ND, 935298348125, 568-10952-1
I/O Expander 4 I²C, SMBus 100kHz 8-XQFN (1.6x1.6)
I/O Expander 4 I²C, SMBus 100kHz 8-XQFN (1.6x1.6)
I/O Expander 4 I²C, SMBus 100kHz 8-XQFN (1.6x1.6)
IC XPNDR 100KHZ I2C SMBUS 8XQFN Product overview: PCA9570GMH from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 100KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9570GMH can be used for catalog matching and distributor lookup.
Interface - I/O Expanders Low voltage output expander
IC XPNDR 100KHZ I2C SMBUS 8XQFN
X-QFN-8(1.6x1.6) I/O Expanders ROHS
I/O Expander 4 I²C, SMBus 100 kHz 8-XQFN (1.6x1.6)
I/O EXPANDER, 4 I/O, XQFN-8; Chip Configuration:4bit; Bus Frequency:1MHz; IC Interface Type:I2C, SMBus; Supply Voltage Min:1.1V; Supply Voltage Max:3.6V; Interface Case Style:XQFN; No. of Pins:8Pins; No. of I/O s:4I/O s; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888719-PCA9570GMH | 568-10952-2-ND | 749-PCA9570GMH | PCA9570GMH | PCA9570GMH | PCA9570GMH | PCA9570GMH | 31AC6821 | PCA9570GMH |
| Product Name | Interface - Interface - I/O Expanders - PCA9570GMH | I/O Expanders | 100KHZ Interface Transceiver IC | Interface - I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | Communication Interface Chip/UART/485/232 >> I/O Expanders | I/O Expanders | I/o Expander, 4 I/o, Xqfn-8; Chip Configuration Nxp | I/O Expanders |
| Device Type | Port / Bus Expander | Port / Bus Expander | Transceiver | Port / Bus Expander; Sensor Interface | UART | Port / Bus Expander | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-XQFN (1.6x1.6) | 8-XFQFN Exposed Pad | Tape & Reel (TR) | XQFN-8 | QFNL | 8-XFQFN Exposed Pad | XQFN | 8-XFQFN Exposed Pad | |
| Technology | I2C; SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus |