Manufacturer: NXP
Win Source Part Number: 113596-PCA9564D,118
Packaging: Reel - TR
Protocol: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SO
Purpose: Controller
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC CTRL PARALLEL/I2C BUS 20SOIC
IC CTRL PARALLEL/I2C BUS 20SOIC Product overview: PCA9564D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCA9564D,118 can be used for catalog matching and distributor lookup.
I²C Controller Parallel Interface 20-SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 113596-PCA9564D,118 | PCA9564D,118-ND | 753-PCA9564D,118 | PCA9564D,118 |
| Product Name | Interface - Interface - Controllers - PCA9564D,118 | Controllers | Interface Transceiver IC | Controllers |
| Supply Voltage | Other; 2.3 V ~ 3.6 V | Other; 2.3V ~ 3.6V | 3.6V; Other; 2.3V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 20-SO | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | Reel - TR | SOIC; 20-SOIC (0.295\", 7.50mm Width) |