NXP Semiconductors Interface - Interface - Controllers - PCA9564BS PCA9564BS

Description
Manufacturer: NXP Win Source Part Number: 1236093-PCA9564BS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236093-PCA9564BS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCA9564BS - 1236093-PCA9564BS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCA9564BS
1236093-PCA9564BS
Interface - Interface - Controllers - PCA9564BS 1236093-PCA9564BS
Manufacturer: NXP Win Source Part Number: 1236093-PCA9564BS Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 1236093-PCA9564BS
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now
Interface Transceiver IC - 753-PCA9564BS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-PCA9564BS
Interface Transceiver IC 753-PCA9564BS
Parallel bus to I2C-bus controller Product overview: PCA9564BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCA9564BS can be used for catalog matching and distributor lookup.

Parallel bus to I2C-bus controller Product overview: PCA9564BS from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCA9564BS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1236093-PCA9564BS 753-PCA9564BS
Product Name Interface - Interface - Controllers - PCA9564BS Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers