NXP Semiconductors Interface - Interface - I/O Expanders - PCA9554BPW PCA9554BPW

Description
Manufacturer: NXP Win Source Part Number: 1236056-PCA9554BPW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1236056-PCA9554BPW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - I/O Expanders - PCA9554BPW - 1236056-PCA9554BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCA9554BPW
1236056-PCA9554BPW
Interface - Interface - I/O Expanders - PCA9554BPW 1236056-PCA9554BPW
Manufacturer: NXP Win Source Part Number: 1236056-PCA9554BPW Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1236056-PCA9554BPW
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now
Low-Power 8-bit Interface Transceiver IC - 749-PCA9554BPW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit Interface Transceiver IC
749-PCA9554BPW
Low-Power 8-bit Interface Transceiver IC 749-PCA9554BPW
Low-voltage 8-bit I2C-bus and SMBus low power I/O port with interrupt, weak pull-up Product overview: PCA9554BPW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BPW can be used for catalog matching and distributor lookup.

Low-voltage 8-bit I2C-bus and SMBus low power I/O port with interrupt, weak pull-up Product overview: PCA9554BPW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9554BPW can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1236056-PCA9554BPW 749-PCA9554BPW
Product Name Interface - Interface - I/O Expanders - PCA9554BPW Low-Power 8-bit Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3211-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Line Interface ICs - 1897644 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details