LED Driver IC 4 Output Linear I²C Dimming 25mA 8-HVSON (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PCA9553TK,118 |
| Product Name | LED Drivers |
| Number of Outputs | 4; 4 |
| Output Configuration | Inverting |
| Output Current | 0.0250 amps |
| Switching Frequency | 400 kHz |