Manufacturer: NXP
Win Source Part Number: 121538-PCA9553D/01,1
Packaging: Tube/Rail
Type: Linear
Mounting: SMD (SMT)
Frequency: 400kHz
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
LED Driver IC 4 Output Linear I²C Dimming 25mA 8-SO
IC LED DRVR LINEAR I2C 25MA 8SO Product overview: PCA9553D/01,112 from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9553D/01,112 can be used for catalog matching and distributor lookup.
IC LED DRVR LINEAR I2C 25MA 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 121538-PCA9553D/01,112 | 568-3390-5-ND | 137-PCA9553D/01,112 | PCA9553D/01,112 |
| Product Name | PMIC - PMIC - LED Drivers - PCA9553D/01,112 | LED Drivers | 25MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 2.3 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts |
| Output Current | 25 milliamps | 25 milliamps |