I2C/SMBUS LED DRIVER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 07AH4450 |
| Product Name | I2C/smbus Led Driver, -40 To 85Deg C; Ic Interface Type Nxp |
| Technology | I2C |