NXP Semiconductors Interface - Interface - Specialized - PCA9549PW,112 PCA9549PW,112

Description
Manufacturer: NXP Win Source Part Number: 136746-PCA9549PW,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 136746-PCA9549PW,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9549PW,112 - 136746-PCA9549PW,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9549PW,112
136746-PCA9549PW,112
Interface - Interface - Specialized - PCA9549PW,112 136746-PCA9549PW,112
Manufacturer: NXP Win Source Part Number: 136746-PCA9549PW,112 Packaging: Tube/Rail Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 136746-PCA9549PW,112
Packaging: Tube/Rail
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit TSSOP Interface Transceiver IC - 754-PCA9549PW,112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit TSSOP Interface Transceiver IC
754-PCA9549PW,112
8-bit TSSOP Interface Transceiver IC 754-PCA9549PW,112
IC 8-BIT BUS SW 24-TSSOP Product overview: PCA9549PW,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCA9549PW,112 can be used for catalog matching and distributor lookup.

IC 8-BIT BUS SW 24-TSSOP Product overview: PCA9549PW,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, TSSOP, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-PCA9549PW,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - PCA9549PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9549PW,112
Specialized PCA9549PW,112
Translating Switch Interface 24-TSSOP

Translating Switch Interface 24-TSSOP

Buy Now Datasheet
Interface - Specialized - PCA9549PW,112 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9549PW,112
Interface - Specialized PCA9549PW,112
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 136746-PCA9549PW,112 754-PCA9549PW,112 PCA9549PW,112 PCA9549PW,112
Product Name Interface - Interface - Specialized - PCA9549PW,112 8-bit TSSOP Interface Transceiver IC Specialized Interface - Specialized
Supply Voltage Other; 2.3 V ~ 3.6 V~ 4.5 V ~ 5.5 V 3.6V; Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-PEB 20954 HT V1.1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS32DM/B - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details