NXP Semiconductors Interface - Interface - Specialized - PCA9548AD,118 PCA9548AD,118

Description
Manufacturer: NXP Win Source Part Number: 845072-PCA9548AD,118 Features: Interface Package: Reel - TR Family Name: PCA9548 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCA9548AD,118-ND, 568-13892-1, 568-13892-2, 935275815118, PCA9548AD-T, PCA9548AD-T-ND, 568-13892-6
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 845072-PCA9548AD,118 Features: Interface Package: Reel - TR Family Name: PCA9548 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCA9548AD,118-ND, 568-13892-1, 568-13892-2, 935275815118, PCA9548AD-T, PCA9548AD-T-ND, 568-13892-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9548AD,118 - 845072-PCA9548AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9548AD,118
845072-PCA9548AD,118
Interface - Interface - Specialized - PCA9548AD,118 845072-PCA9548AD,118
Manufacturer: NXP Win Source Part Number: 845072-PCA9548AD,118 Features: Interface Package: Reel - TR Family Name: PCA9548 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PCA9548AD,118-ND, 568-13892-1, 568-13892-2, 935275815118, PCA9548AD-T, PCA9548AD-T-ND, 568-13892-6

Manufacturer: NXP
Win Source Part Number: 845072-PCA9548AD,118
Features: Interface
Package: Reel - TR
Family Name: PCA9548
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PCA9548AD,118-ND, 568-13892-1, 568-13892-2, 935275815118, PCA9548AD-T, PCA9548AD-T-ND, 568-13892-6

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9548AD,118
Integrated Circuits (ICs) - Interface - Specialized PCA9548AD,118
IC INTERFACE SPECIALIZED 24SO

IC INTERFACE SPECIALIZED 24SO

Supplier's Site
Interface - Specialized - PCA9548AD,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9548AD,118
Interface - Specialized PCA9548AD,118
IC INTERFACE SPECIALIZED 24SO

IC INTERFACE SPECIALIZED 24SO

Supplier's Site Datasheet
Specialized - PCA9548AD,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9548AD,118
Specialized PCA9548AD,118
Translating Switch Interface 24-SO

Translating Switch Interface 24-SO

Buy Now Datasheet
Switch, I2C/smbus, 8 Ch, Soic-24; Ic Interface Type Nxp - 61AC1265 - Newark, An Avnet Company
Chicago, IL, United States
Switch, I2C/smbus, 8 Ch, Soic-24; Ic Interface Type Nxp
61AC1265
Switch, I2C/smbus, 8 Ch, Soic-24; Ic Interface Type Nxp 61AC1265
SWITCH, I2C/SMBUS, 8 CH, SOIC-24; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes

SWITCH, I2C/SMBUS, 8 CH, SOIC-24; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:24Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 845072-PCA9548AD,118 PCA9548AD,118 PCA9548AD,118 PCA9548AD,118 61AC1265
Product Name Interface - Interface - Specialized - PCA9548AD,118 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Switch, I2C/smbus, 8 Ch, Soic-24; Ic Interface Type Nxp
Device Type Sensor Interface Sensor Interface Sensor Interface
Supply Voltage 3.6V; Other 3.6V; Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V Other; 2.3V
Package Type SOIC 24-SO SOIC; 24-SOIC (0.295\", 7.50mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
IC ACTIVE BIAS CONTROLLER SOT343 - 376-BCR400WH6327XTSA1 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Supply Voltage Other; 3V
View Details
Interface - Sensor and Detector Interfaces - AD9821KSTZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details