Manufacturer: NXP
Win Source Part Number: 136895-PCA9548ABS,11
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 24-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): PCA9548ABS;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Translating Switch Interface 24-HVQFN (4x4)
IC INTFACE SPECIALIZED 24HVQFN
IC INTFACE SPECIALIZED 24HVQFN
HVQFN-24-EP(4x4) Interface - Specialized ROHS
IC INTFACE SPECIALIZED 24HVQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 136895-PCA9548ABS,118 | PCA9548ABS,118 | PCA9548ABS,118 | PCA9548ABS,118 | PCA9548ABS,118 | PCA9548ABS,118 |
| Product Name | Interface - Interface - Specialized - PCA9548ABS,118 | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 3.6 V~ 4.5 V ~ 5.5 V | 3.6V; Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V | 3.6V; Other | Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V |