Manufacturer: NXP
Win Source Part Number: 791494-PCA9546APW,11
Packaging: Reel package
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Translating Switch
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): PCA9546APW; PCA9546APW,118; PCA9546PW,112; PCA9546PW/G,118;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16TSSOP
TSSOP-16 Interface - Specialized ROHS
Translating Switch Interface 16-TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
I2C BUS SWITCH, 4-CH, 5.5V, TSSOP-16; IC Interface Type:I2C, SMBus; Interface Applications:I2C Bus & SMBus Systems Applications; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins RoHS Compliant: Yes
4 CHANNEL I2C BUS MULTIPLEXER 5.5V TSSOP-16, FULL REEL; IC Interface Type:I2C, SMBus; Interface Applications:-; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791494-PCA9546APW,118 | PCA9546APW,118 | PCA9546APW,118 | PCA9546APW,118 | PCA9546APW,118 | PCA9546APW,118 | 52AH1101 |
| Product Name | Interface - Interface - Specialized - PCA9546APW,118 | Specialized | Communication Interface Chip/UART/485/232 >> Interface - Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | I2C Bus Switch, 4-Ch, 5.5V, Tssop-16; Ic Interface Type Nxp |
| Device Type | Sensor Interface | UART | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V | Other | Other; 2.3V | ||
| Package Type | SSOP | 16-TSSOP (0.173", 4.40mm Width) | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP; 16-TSSOP | SSOP; TSSOP | TSSOP |