NXP Semiconductors Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp PCA9546ABS,118

Description
BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp - 52AH1099 - Newark, An Avnet Company
Chicago, IL, United States
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp
52AH1099
Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp 52AH1099
BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

BIDIRTRANSLATING SW, -40 TO 85DEG C; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
4 Channel I2C Bus Multiplexer, 5.5V Qfn-16, Full Reel; No. Of Inputs Nxp - 70R6607 - Newark, An Avnet Company
Chicago, IL, United States
4 Channel I2C Bus Multiplexer, 5.5V Qfn-16, Full Reel; No. Of Inputs Nxp
70R6607
4 Channel I2C Bus Multiplexer, 5.5V Qfn-16, Full Reel; No. Of Inputs Nxp 70R6607
4 CHANNEL I2C BUS MULTIPLEXER, 5.5V QFN-16, FULL REEL; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes

4 CHANNEL I2C BUS MULTIPLEXER, 5.5V QFN-16, FULL REEL; No. of Inputs:4Inputs; Output Current:25mA; Propagation Delay:0.3ns; No. of Pins:16Pins; Logic Case Style:HVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators
Product Number 52AH1099 70R6607
Product Name Bidirtranslating Sw, -40 To 85Deg C; No. Of Inputs Nxp 4 Channel I2C Bus Multiplexer, 5.5V Qfn-16, Full Reel; No. Of Inputs Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74AVC16T245DGV,118 - Quarktwin Technology Ltd.
Specs
Package Type 48-TFSOP (0.173\", 4.40mm Width)
Output Type 3-State; 3-State
Features RoHS
View Details
2 suppliers
Translator ICs - 1904901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state, open drain
View Details