NXP Semiconductors Interface - Interface - Specialized - PCA9545AD,112 PCA9545AD,112

Description
Manufacturer: NXP Win Source Part Number: 791491-PCA9545AD,112 Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: 4-Channel I2C Switcher Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V Interface: I2C Family Name: PCA9545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): PCA9545APW,112; PCA9545APW,118; PCA9545APW; PCA9545AD; Introduction Date: July 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 791491-PCA9545AD,112 Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: 4-Channel I2C Switcher Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V Interface: I2C Family Name: PCA9545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): PCA9545APW,112; PCA9545APW,118; PCA9545APW; PCA9545AD; Introduction Date: July 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9545AD,112 - 791491-PCA9545AD,112 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9545AD,112
791491-PCA9545AD,112
Interface - Interface - Specialized - PCA9545AD,112 791491-PCA9545AD,112
Manufacturer: NXP Win Source Part Number: 791491-PCA9545AD,112 Packaging: Tube Package: 20-SOIC (0.295", 7.50mm Width) Applications: 4-Channel I2C Switcher Mounting: SMD Operating Supply Voltage: 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V Interface: I2C Family Name: PCA9545 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): PCA9545APW,112; PCA9545APW,118; PCA9545APW; PCA9545AD; Introduction Date: July 28, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 791491-PCA9545AD,112
Packaging: Tube
Package: 20-SOIC (0.295", 7.50mm Width)
Applications: 4-Channel I2C Switcher
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Interface: I2C
Family Name: PCA9545
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): PCA9545APW,112; PCA9545APW,118; PCA9545APW; PCA9545AD;
Introduction Date: July 28, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - PCA9545AD,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9545AD,112
Specialized PCA9545AD,112
4-Channel I²C Switcher Interface 20-SO

4-Channel I²C Switcher Interface 20-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9545AD,112
Integrated Circuits (ICs) - Interface - Specialized PCA9545AD,112
IC INTERFACE SPECIALIZED 20SO

IC INTERFACE SPECIALIZED 20SO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791491-PCA9545AD,112 PCA9545AD,112 PCA9545AD,112
Product Name Interface - Interface - Specialized - PCA9545AD,112 Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface Transceiver IC - 702-SI3056-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
 - 26LS32B/BEA - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details