Manufacturer: NXP
Win Source Part Number: 135174-PCA9541BS/01,
Packaging: Reel - TR
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-HVQFN (4x4)
Supply Voltage - Operating: 2.3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
2-Channel I²C Multiplexer Interface 16-HVQFN (4x4)
IC INTFACE SPECIALIZED 16HVQFN
IC INTFACE SPECIALIZED 16HVQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 135174-PCA9541BS/01,118 | PCA9541BS/01,118 | PCA9541BS/01,118 | PCA9541BS/01,118 |
| Product Name | Interface - Interface - Specialized - PCA9541BS/01,118 | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 3.6 V~ 4.5 V ~ 5.5 V | 3.6V; Other; 2.3V ~ 3.6V, 4.5V ~ 5.5V | 3.6V; Other |