Manufacturer: NXP
Win Source Part Number: 111675-PCA9541APW/03
Packaging: Tube/Rail
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
2-Channel I²C Multiplexer Interface 16-TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 111675-PCA9541APW/03,112 | PCA9541APW/03,112 | PCA9541APW/03,112 | PCA9541APW/03,112 |
| Product Name | Interface - Interface - Specialized - PCA9541APW/03,112 | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other; 2.3V ~ 5.5V | Other |