Manufacturer: NXP
Win Source Part Number: 144355-PCA9541APW/01
Packaging: Reel - TR
Applications: 2-Channel I2C Multiplexer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16TSSOP
2 TO 1 I2C/SMBUS MASTER SELECTOR, TSSOP; IC Interface Type:I2C, SMBus; Interface Applications:High Reliability Systems, Gatekeeper Multiplexer; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
2-Channel I²C Multiplexer Interface 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 144355-PCA9541APW/01,118 | PCA9541APW/01,118 | 61AC1257 | PCA9541APW/01,118 | PCA9541APW/01,118 | PCA9541APW/01,118 |
| Product Name | Interface - Interface - Specialized - PCA9541APW/01,118 | Integrated Circuits (ICs) - Interface - Specialized | 2 To 1 I2C/smbus Master Selector, Tssop; Ic Interface Type Nxp | Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |