Manufacturer: NXP
Win Source Part Number: 791488-PCA9541ABS/01
Packaging: Reel package
Package: 16-VQFN Exposed Pad
Applications: 2-Channel I2C Multiplexer
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Family Name: PCA9541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-HVQFN (4x4)
Alternative Parts (Cross-Reference): PCA9541ABS/01;
Introduction Date: July 16, 2009
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC INTFACE SPECIALIZED 16HVQFN
IC INTFACE SPECIALIZED 16HVQFN
2 TO 1 I2C/SMBUS MASTER SELECTOR, HVQFN; IC Interface Type:I2C, SMBus; Interface Applications:High Reliability Systems, Gatekeeper Multiplexer; Supply Voltage Min:2.3V; Supply Voltage Max:5.5V; Interface Case Style:HVQFN; No. of RoHS Compliant: Yes
2-Channel I²C Multiplexer Interface 16-HVQFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 791488-PCA9541ABS/01,118 | PCA9541ABS/01,118 | PCA9541ABS/01,118 | 61AC1255 | PCA9541ABS/01,118 |
| Product Name | Interface - Interface - Specialized - PCA9541ABS/01,118 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | 2 To 1 I2C/smbus Master Selector, Hvqfn; Ic Interface Type Nxp | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |