NXP Semiconductors PMIC - PMIC - LED Drivers - PCA9531BS PCA9531BS

Description
Manufacturer: NXP Win Source Part Number: 090186-PCA9531BS Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 8 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HVQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 090186-PCA9531BS Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 8 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HVQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - PCA9531BS - 090186-PCA9531BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - PCA9531BS
090186-PCA9531BS
PMIC - PMIC - LED Drivers - PCA9531BS 090186-PCA9531BS
Manufacturer: NXP Win Source Part Number: 090186-PCA9531BS Packaging: Reel - TR Type: Linear Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 8 Dimming: I2C Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HVQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.3V Channel Output Current: 25mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 090186-PCA9531BS
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 8
Dimming: I2C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HVQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.3V
Channel Output Current: 25mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
25MA LED Driver IC
137-PCA9531BS
25MA LED Driver IC 137-PCA9531BS
IC LED DRVR LIN DIM 25MA 16HVQFN Product overview: PCA9531BS from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9531BS can be used for catalog matching and distributor lookup.

IC LED DRVR LIN DIM 25MA 16HVQFN Product overview: PCA9531BS from NXP Semiconductors is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-PCA9531BS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 090186-PCA9531BS 137-PCA9531BS
Product Name PMIC - PMIC - LED Drivers - PCA9531BS 25MA LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3409 PFET Buck Controller for High Power LED Drives - LM3409MY/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 42 volts
View Details
7 suppliers
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - BTS5572E - 201561-BTS5572E - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 volts
Output Current 24000 milliamps
View Details
2 suppliers
LED Driver ICs - 9228190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 1 watts
View Details