Manufacturer: NXP
Win Source Part Number: 124987-PCA9527DP,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 8pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 1CH 10TSSOP Product overview: PCA9527DP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9527DP,118 can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 1CH 10TSSOP
IC REDRIVER I2C 1CH 10TSSOP
Buffer, Accelerator 3 Channel 400kHz 10-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 124987-PCA9527DP,118 | 756-PCA9527DP,118 | PCA9527DP,118 | PCA9527DP,118 | PCA9527DP,118 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9527DP,118 | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, Accelerator | Buffer |