NXP Semiconductors Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515DP PCA9515DP

Description
Manufacturer: NXP Win Source Part Number: 1235916-PCA9515DP Family Name: PCA9515 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PCA9515ADCTT; PCA9515ADCTR; PCA9515ADGKTG4; PCA9515ADGKRG4; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1235916-PCA9515DP Family Name: PCA9515 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PCA9515ADCTT; PCA9515ADCTR; PCA9515ADGKTG4; PCA9515ADGKRG4; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515DP - 1235916-PCA9515DP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515DP
1235916-PCA9515DP
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515DP 1235916-PCA9515DP
Manufacturer: NXP Win Source Part Number: 1235916-PCA9515DP Family Name: PCA9515 Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PCA9515ADCTT; PCA9515ADCTR; PCA9515ADGKTG4; PCA9515ADGKRG4; Introduction Date: November 13, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1235916-PCA9515DP
Family Name: PCA9515
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PCA9515ADCTT; PCA9515ADCTR; PCA9515ADGKTG4; PCA9515ADGKRG4;
Introduction Date: November 13, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
3.3V TSSOP Interface Transceiver IC - 756-PCA9515DP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TSSOP Interface Transceiver IC
756-PCA9515DP
3.3V TSSOP Interface Transceiver IC 756-PCA9515DP
I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater Product overview: PCA9515DP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515DP can be used for catalog matching and distributor lookup.

I2C Repeater 3.3V 8-Pin TSSOP / I2C-bus repeater Product overview: PCA9515DP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515DP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1235916-PCA9515DP 756-PCA9515DP
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515DP 3.3V TSSOP Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CP8770AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers