NXP Semiconductors Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9515D,112

Description
Win Source Part Number: 1084225-PCA9515D,112 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Applications: I2C Standard Package: 2,000 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 2.3mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCA9515AD,118; PCA24S08AD,118; PCA9517D,118PCA9515D ,112.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9515D,2156-PCA951 5D112-NX,PCA9515D112 ,568-1033-5,93526865 1112,568-3983-5 Base Product Number: PCA95 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1084225-PCA9515D,112 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Applications: I2C Standard Package: 2,000 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 2.3mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCA9515AD,118; PCA24S08AD,118; PCA9517D,118PCA9515D ,112.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9515D,2156-PCA951 5D112-NX,PCA9515D112 ,568-1033-5,93526865 1112,568-3983-5 Base Product Number: PCA95 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1084225-PCA9515D,112 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1084225-PCA9515D,112
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1084225-PCA9515D,112
Win Source Part Number: 1084225-PCA9515D,112 Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tube Applications: I2C Standard Package: 2,000 Mounting: SMD (SMT) Input: 2-Wire Bus Output: 2-Wire Bus Current - Supply: 2.3mA Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 6 pF Voltage - Supply: 3V ~ 3.6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): PCA9515AD,118; PCA24S08AD,118; PCA9517D,118PCA9515D ,112.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: PCA9515D,2156-PCA951 5D112-NX,PCA9515D112 ,568-1033-5,93526865 1112,568-3983-5 Base Product Number: PCA95 Product Status: Obsolete

Win Source Part Number: 1084225-PCA9515D,112
Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tube
Applications: I2C
Standard Package: 2,000
Mounting: SMD (SMT)
Input: 2-Wire Bus
Output: 2-Wire Bus
Current - Supply: 2.3mA
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 6 pF
Voltage - Supply: 3V ~ 3.6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): PCA9515AD,118; PCA24S08AD,118; PCA9517D,118PCA9515D,112.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: PCA9515D,2156-PCA9515D112-NX,PCA9515D112,568-1033-5,935268651112,568-3983-5
Base Product Number: PCA95
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Dual 400KHZ Interface Transceiver IC
756-PCA9515D,112
Dual 400KHZ Interface Transceiver IC 756-PCA9515D,112
IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: PCA9515D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515D,112 can be used for catalog matching and distributor lookup.

IC REDRIVER I2C 2CH 400KHZ 8SO Product overview: PCA9515D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515D,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PCA9515D,112
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9515D,112
IC REDRIVER I2C 2CH 400KHZ 8SO

IC REDRIVER I2C 2CH 400KHZ 8SO

Supplier's Site
Signal Buffers, Repeaters, Splitters - PCA9515D,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PCA9515D,112
Signal Buffers, Repeaters, Splitters PCA9515D,112
Buffer, ReDriver 2 Channel 400kHz 8-SO

Buffer, ReDriver 2 Channel 400kHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1084225-PCA9515D,112 756-PCA9515D,112 PCA9515D,112 PCA9515D,112
Product Name Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Dual 400KHZ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Sensor Interface; Buffer Transceiver Sensor Interface; Buffer Buffer
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI3014-C-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
 - 2946PC - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; PDIP; PDIP20
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details