Manufacturer: NXP
Win Source Part Number: 120667-PCA9511D,112
Packaging: Tube/Rail
Type: Buffer, Accelerator
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC BUFFER I2C/SMBUS HOTSWAP 8SO Product overview: PCA9511D,112 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9511D,112 can be used for catalog matching and distributor lookup.
IC BUFFER I2C/SMBUS HOTSWAP 8SO
Buffer, Accelerator 1 Channel 400kHz 8-SO
IC BUFFER I2C/SMBUS HOTSWAP 8SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 120667-PCA9511D,112 | 756-PCA9511D,112 | PCA9511D,112 | PCA9511D,112 | PCA9511D,112 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9511D,112 | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Buffer; Buffer, Accelerator | Buffer | Sensor Interface; Buffer |