IC REDRIVER I2C HOTSWAP 1CH 8SO Product overview: PCA9510AD,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9510AD,118 can be used for catalog matching and distributor lookup.
IC REDRIVER I2C HOTSWAP 1CH 8SO
IC REDRIVER I2C HOTSWAP 1CH 8SO
Buffer, ReDriver 1 Channel 400kHz 8-SO
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9510AD,118 | PCA9510AD,118 | PCA9510AD,118 | PCA9510AD,118 |
| Product Name | Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other | Other; 2.7V ~ 5.5V |