PCA9510 - Hot swappable I2C-bus and SMBus bus buffer
Buffer, ReDriver 1 Channel 400kHz 8-SO
Buffer, ReDriver 1 Channel 400kHz 8-SO
Buffer, ReDriver 1 Channel 400kHz 8-SO
IC REDRIVER I2C HOTSWAP 1CH 8SO
| Rochester Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | PCA9510AD,118 | 568-13653-6-ND | PCA9510AD,118 |
| Product Name | Signal Buffers, Repeaters, Splitters | Interface - Signal Buffers, Repeaters, Splitters | |
| Standards | RoHS | ||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | |
| Life Cycle Stage | Active |