Manufacturer: NXP
Win Source Part Number: 134924-PCA9509DP,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 2CH 8TSSOP Product overview: PCA9509DP,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9509DP,118 can be used for catalog matching and distributor lookup.
TSSOP-8-3.0mm Buffer/Driver/Transc
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 2CH 8TSSOP
IC REDRIVER I2C 2CH 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 134924-PCA9509DP,118 | 756-PCA9509DP,118 | PCA9509DP,118 | PCA9509DP,118 | PCA9509DP,118 | PCA9509DP,118 |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9509DP,118 | Dual Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Transceiver | Transceiver; Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | Tape & Reel (TR) | SSOP; TSSOP | MSOP; SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; TSSOP |