NXP Semiconductors Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,118 PCA9508D,118

Description
Manufacturer: NXP Win Source Part Number: 137844-PCA9508D,118 Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 137844-PCA9508D,118 Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,118 - 137844-PCA9508D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,118
137844-PCA9508D,118
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,118 137844-PCA9508D,118
Manufacturer: NXP Win Source Part Number: 137844-PCA9508D,118 Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C - Hotswap Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 5.2pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 137844-PCA9508D,118
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C - Hotswap
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 5.2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-PCA9508D,118
Interface Transceiver IC 756-PCA9508D,118
IC REDRIVER I2C HOTSWAP 1CH 8SO Product overview: PCA9508D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9508D,118 can be used for catalog matching and distributor lookup.

IC REDRIVER I2C HOTSWAP 1CH 8SO Product overview: PCA9508D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9508D,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PCA9508D,118 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PCA9508D,118
Signal Buffers, Repeaters, Splitters PCA9508D,118
IC REDRIVER I2C HOTSWAP 1CH 8SO

IC REDRIVER I2C HOTSWAP 1CH 8SO

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PCA9508D,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PCA9508D,118
Signal Buffers, Repeaters, Splitters PCA9508D,118
Buffer, ReDriver 1 Channel 400kHz 8-SO

Buffer, ReDriver 1 Channel 400kHz 8-SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PCA9508D,118
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9508D,118
IC REDRIVER I2C HOTSWAP 1CH 8SO

IC REDRIVER I2C HOTSWAP 1CH 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 137844-PCA9508D,118 756-PCA9508D,118 PCA9508D,118 PCA9508D,118 PCA9508D,118
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9508D,118 Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other; 2.7V ~ 5.5V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO Tape & Reel (TR) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2439-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4216SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers