Manufacturer: NXP
Win Source Part Number: 091229-PCA9507DP
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: HDMI
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Family Name: PCA9507
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 1mA
Alternative Parts (Cross-Reference): LTC4300A-2CMS8; LTC4300-1CMS8#TRMPBF
Introduction Date: January 23, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REDRIVER HDMI 1CH 8TSSOP Product overview: PCA9507DP from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9507DP can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 091229-PCA9507DP | 756-PCA9507DP |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9507DP | Interface Transceiver IC |
| Device Type | Buffer | Transceiver |