IC REDRIVER HDMI 1CH 400KHZ 8SO Product overview: PCA9507D,118 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9507D,118 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1370868-PCA9507D,118
Category: Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
Type: Buffer, Accelerator
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: PCA9507
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: HDMI, I²C
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Current - Supply: 1mA
Number of Channels: 1
Output: 2-Wire Bus
Input: 2-Wire Bus
Data Rate (Max): 400kHz
Capacitance - Input: 6 pF
IC REDRIVER HDMI 1CH 400KHZ 8SO
BUS EXTENDER, -40 TO 85DEG C; IC Interface Type:I2C, SMBus; Interface Applications:DDC, I2C-Bus, SMBus; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC REDRIVER HDMI 1CH 400KHZ 8SO
IC REDRIVER HDMI 1CH 400KHZ 8SO
Buffer, Accelerator 1 Channel 400kHz 8-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-PCA9507D,118 | 1370868-PCA9507D,118 | PCA9507D,118 | 31AC6771 | 568-PCA9507D,118 | PCA9507D,118 | PCA9507D,118 |
| Product Name | 400KHZ Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Bus Extender, -40 To 85Deg C; Ic Interface Type Nxp | IC REDRIVER HDMI 1CH 400KHZ 8SO | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Sensor Interface; Buffer | Buffer; Buffer, Accelerator | Sensor Interface; Buffer | Buffer | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V ~ 5.5V | Other; 2.7V | Other; 3.6V | Other | Other; 2.7V ~ 5.5V |
| Pd | 100 milliwatts |