NXP Semiconductors PMIC - PMIC - Power Management - Specialized - PCA9450CHNY PCA9450CHNY

Description
Manufacturer: NXP Win Source Part Number: 888697-PCA9450CHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386093518, 568-PCA9450CHNYCT, 568-PCA9450CHNYDKR, 568-PCA9450CHNYTR
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888697-PCA9450CHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386093518, 568-PCA9450CHNYCT, 568-PCA9450CHNYDKR, 568-PCA9450CHNYTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PCA9450CHNY - 888697-PCA9450CHNY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PCA9450CHNY
888697-PCA9450CHNY
PMIC - PMIC - Power Management - Specialized - PCA9450CHNY 888697-PCA9450CHNY
Manufacturer: NXP Win Source Part Number: 888697-PCA9450CHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386093518, 568-PCA9450CHNYCT, 568-PCA9450CHNYDKR, 568-PCA9450CHNYTR

Manufacturer: NXP
Win Source Part Number: 888697-PCA9450CHNY
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose PMIC 56-HVQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCA9450
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935386093518, 568-PCA9450CHNYCT, 568-PCA9450CHNYDKR, 568-PCA9450CHNYTR

Buy Now Datasheet
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp - 65AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp
65AH9106
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp 65AH9106
POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pca9450Chn / Reel Rohs Compliant Nxp - 54AH2350 - Newark, An Avnet Company
Chicago, IL, United States
Pca9450Chn / Reel Rohs Compliant Nxp
54AH2350
Pca9450Chn / Reel Rohs Compliant Nxp 54AH2350
PCA9450CHN / REEL ROHS COMPLIANT: YES

PCA9450CHN / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Management - Specialized - PCA9450CHNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PCA9450CHNY
Power Management - Specialized PCA9450CHNY
General Purpose PMIC 56-HVQFN (7x7)

General Purpose PMIC 56-HVQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888697-PCA9450CHNY 65AH9106 PCA9450CHNY
Product Name PMIC - PMIC - Power Management - Specialized - PCA9450CHNY Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details