NXP Semiconductors PMIC - PMIC - Power Management - Specialized - PCA9450BHNY PCA9450BHNY

Description
Manufacturer: NXP Win Source Part Number: 888696-PCA9450BHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386092518, 568-PCA9450BHNYDKR, 568-PCA9450BHNYCT, 568-PCA9450BHNYTR
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 888696-PCA9450BHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386092518, 568-PCA9450BHNYDKR, 568-PCA9450BHNYCT, 568-PCA9450BHNYTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - PCA9450BHNY - 888696-PCA9450BHNY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - PCA9450BHNY
888696-PCA9450BHNY
PMIC - PMIC - Power Management - Specialized - PCA9450BHNY 888696-PCA9450BHNY
Manufacturer: NXP Win Source Part Number: 888696-PCA9450BHNY Operating Temperature Range: -40°C ~ 105°C Features: General Purpose PMIC 56-HVQFN (7x7) Package: 56-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PCA9450 Categories: Integrated Circuits (ICs) Case / Package: 56-HVQFN (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935386092518, 568-PCA9450BHNYDKR, 568-PCA9450BHNYCT, 568-PCA9450BHNYTR

Manufacturer: NXP
Win Source Part Number: 888696-PCA9450BHNY
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose PMIC 56-HVQFN (7x7)
Package: 56-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PCA9450
Categories: Integrated Circuits (ICs)
Case / Package: 56-HVQFN (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935386092518, 568-PCA9450BHNYDKR, 568-PCA9450BHNYCT, 568-PCA9450BHNYTR

Buy Now Datasheet
Power Management - Specialized - PCA9450BHNY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
PCA9450BHNY
Power Management - Specialized PCA9450BHNY
General Purpose PMIC 56-HVQFN (7x7)

General Purpose PMIC 56-HVQFN (7x7)

Buy Now Datasheet
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp - 65AH9105 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp
65AH9105
Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp 65AH9105
POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pca9450Bhn / Reel Rohs Compliant Nxp - 40AH5093 - Newark, An Avnet Company
Chicago, IL, United States
Pca9450Bhn / Reel Rohs Compliant Nxp
40AH5093
Pca9450Bhn / Reel Rohs Compliant Nxp 40AH5093
PCA9450BHN / REEL ROHS COMPLIANT: YES

PCA9450BHN / REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 888696-PCA9450BHNY PCA9450BHNY 65AH9105
Product Name PMIC - PMIC - Power Management - Specialized - PCA9450BHNY Power Management - Specialized Power Management Ic, -40 To 105Deg C Rohs Compliant Nxp
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 9228522 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details